The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1339375-531BC156M250
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si531
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±7ppm
Current - Supply (Max): 98mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 531BC
Current - Supply (Disable) (Max): 75mA
| Richardson RFPD | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 531BC156M250DG | 336-2690-ND | 1339375-531BC156M250DG |
| Product Name | Oscillator Crystal | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Frequency | 156 MHz | 156 MHz | |
| Frequency Stability | 7 ppm | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS |