155.52MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1228067-531AC155M520
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si531
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 155.52 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±7ppm
Current - Supply (Max): 121mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2687
Base Product Number: 531AC
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-2687-ND | 1228067-531AC155M520DG | 531AC155M520DG |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 7 ppm | 7 ppm | 7 ppm |