Skyworks Solutions, Inc. Oscillators 531AC125M000DGR

Description
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-5229-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-5229-6-ND
Oscillators 336-5229-6-ND
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 336-5229-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-5229-2-ND
Oscillators 336-5229-2-ND
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 336-5229-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-5229-1-ND
Oscillators 336-5229-1-ND
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1356036-531AC125M000DGR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1356036-531AC125M000DGR
Crystals, Oscillators, Resonators - Oscillators 1356036-531AC125M000DGR
Win Source Part Number: 1356036-531AC125M000 DGR Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Series: Si531 Package: Tape & Reel Product Status: Active Frequency: 125 MHz Package / Case: 6-SMD, No Lead Base Product Number: 531AC Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 121mA Base Resonator: Crystal Output: LVPECL Frequency Stability: ±7ppm Current - Supply (Disable) (Max): 75mA

Win Source Part Number: 1356036-531AC125M000DGR
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Series: Si531
Package: Tape & Reel
Product Status: Active
Frequency: 125 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: 531AC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 121mA
Base Resonator: Crystal
Output: LVPECL
Frequency Stability: ±7ppm
Current - Supply (Disable) (Max): 75mA

Buy Now Datasheet
Oscillator Crystal - 531AC125M000DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
531AC125M000DGR
Oscillator Crystal 531AC125M000DGR
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators Oscillators
Product Number 336-5229-6-ND 1356036-531AC125M000DGR 531AC125M000DGR
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator Crystal
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 7 ppm 7 ppm 7 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-2600-1119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC551CPG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers