The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Win Source Part Number: 1030228-531AA80M0000
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si531
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 80 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 121mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): ASFL1-80.000MHZ-EC-T
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 531AA
80MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 531AA80M0000DG | 1030228-531AA80M0000DG | 531AA80M0000DG-ND |
| Product Name | Oscillator Crystal | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Frequency | 80 MHz | 80 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL |