The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 50.0000MHZ CMOS SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 530CB50M0000DGR | 336-5605-2-ND | 530CB50M0000DGR |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 50 MHz | 50 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | CMOS | CMOS | CMOS; CMOS |