Skyworks Solutions, Inc. Oscillator Crystal 530BC622M080DG

Description
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 530BC622M080DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
530BC622M080DG
Oscillator Crystal 530BC622M080DG
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Oscillators - 336-2831-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2831-ND
Oscillators 336-2831-ND
622.08MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

622.08MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1328169-530BC622M080DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328169-530BC622M080DG
Crystals, Oscillators, Resonators - Oscillators 1328169-530BC622M080DG
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1328169-530BC622M080 DG Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 50 Mounting: Surface Mount Frequency: 622.08 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±7ppm Current - Supply (Max): 98mA Current - Supply (Disable) (Max): 75mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 73 Base Resonator: Crystal HTSUS: 8542.39.0001 Other Part Number: 336-2831 Base Product Number: 530BC Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1328169-530BC622M080DG
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Strip
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Mounting: Surface Mount
Frequency: 622.08 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±7ppm
Current - Supply (Max): 98mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 73
Base Resonator: Crystal
HTSUS: 8542.39.0001
Other Part Number: 336-2831
Base Product Number: 530BC
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number 530BC622M080DG 336-2831-ND 1328169-530BC622M080DG
Product Name Oscillator Crystal Oscillators Crystals, Oscillators, Resonators - Oscillators
Frequency 622 MHz 622 MHz
Frequency Stability 7 ppm 7 ppm 7 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1197593-SIT9003AC-23-18EQ-24.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - 863-510BAA110M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers