49.152MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
The Si515 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 863-515CAA49M1520BAG-ND | 515CAA49M1520BAG |
| Product Name | Oscillators | Oscillator VCXO |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |