Skyworks Solutions, Inc. Oscillators 515AAA250M000AAGR

Description
250MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
250MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 515AAA250M000AAGR-ND - DigiKey
Thief River Falls, MN, United States
250MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

250MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 515AAA250M000AAGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
515AAA250M000AAGR
Oscillator VCXO 515AAA250M000AAGR
The Si515 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.

The Si515 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 515AAA250M000AAGR-ND 515AAA250M000AAGR
Product Name Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details