10MHz XO (Standard) CMOS, Dual (In-Phase) Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
Win Source Part Number: 1219452-514MAB000107
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si514
Type: XO (Standard)
Package: Strip
Standard Package: 200
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Enable/Disable (Reprogrammable)
Output: CMOS, Dual (In-Phase)
Frequency Stability: ±50ppm
Current - Supply (Max): 26mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 514MAB
The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 514MAB000107BAG-ND | 1219452-514MAB000107BAG | 514MAB000107BAG |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |