The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
148.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
Win Source Part Number: 1351177-514CAB000159
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si514
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 200
Frequency: 148.5 MHz
Function: Enable/Disable (Reprogrammable)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 26mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 514CAB
Current - Supply (Disable) (Max): 18mA
| Richardson RFPD | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 514CAB000159BAG | 514CAB000159BAG-ND | 1351177-514CAB000159BAG |
| Product Name | Oscillator Crystal | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Frequency | 148 MHz | 148 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | CMOS | CMOS |