70.656MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 70.6560MHZ LVDS SMD
| DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5262-ND | 514BBC000932BAG | 514BBC000932BAG | |
| Product Name | Oscillators | Connectors,Interconnects | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | ||
| Features / Standards | Lead-Free | |||
| Frequency Stability | 25 ppm | 20 ppm | 25 ppm | 25 ppm |