The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Frequency: 5kHz
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Requires Holder
Package / Case: 49-WFBGA
Size / Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
148.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 514BBB001011BAGR | 514BBB001011BAGR-ND | |
| Product Name | Oscillator Crystal | Connectors,Interconnects | Oscillators |
| Frequency | 148 MHz | 0.0050 MHz | |
| Frequency Stability | 25 ppm | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Type | LVDS | LVDS |