Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 902MHz ~ 928MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 169-LFBGA, CSBGA
10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 514BBA000579AAG-ND | 514BBA000579AAG | |
| Product Name | Connectors,Interconnects | Oscillators | Oscillator Crystal |
| Package / Form Factor | 169-LFBGA, CSBGA | Surface Mount; 6-SMD, No Lead | |
| Frequency | 902 to 928 MHz | 10 MHz | |
| Frequency Stability | 20 ppm | 25 ppm | 25 ppm |
| Supply Voltage | 3V | 3.3 Volts |