212.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Frequency: 330 MHz ~ 580 MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Surface Mount
Package / Case: 7-SMD Module, 6 Leads
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 514BBA000250AAG-ND | 514BBA000250AAG | |
| Product Name | Oscillators | Oscillator Crystal | Connectors,Interconnects |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | 7-SMD Module, 6 Leads | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 25 ppm | 25 ppm | 20 ppm |