Skyworks Solutions, Inc. Programmable Oscillators 511RCB-CAAG

Description
XTAL OSC PROG XO CMOS 1.8V 20PPM
Description
XTAL OSC PROG XO CMOS 1.8V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511RCB-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511RCB-CAAG
Programmable Oscillators 511RCB-CAAG
XTAL OSC PROG XO CMOS 1.8V 20PPM

XTAL OSC PROG XO CMOS 1.8V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511RCB-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA108M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X013LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers