XTAL OSC XO 100.000MHZ DUAL CMOS
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 863-511PAB100M000BAG-ND | 511PAB100M000BAG |
| Product Name | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 50 ppm | 100 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |