Skyworks Solutions, Inc. Programmable Oscillators 511LAB-ABAG

Description
XTAL OSC PROG XO HCSL 1.8V 50PPM
Description
XTAL OSC PROG XO HCSL 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511LAB-ABAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511LAB-ABAG
Programmable Oscillators 511LAB-ABAG
XTAL OSC PROG XO HCSL 1.8V 50PPM

XTAL OSC PROG XO HCSL 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511LAB-ABAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details