Skyworks Solutions, Inc. Oscillator Crystal 511JCA100M000CAGR

Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet
Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 511JCA100M000CAGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
511JCA100M000CAGR
Oscillator Crystal 511JCA100M000CAGR
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Oscillators - 863-511JCA100M000CAGRTR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 511JCA100M000CAGR 863-511JCA100M000CAGRTR-ND
Product Name Oscillator Crystal Oscillators
Frequency 100 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - SA556NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details