100MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 100.0000MHZ LVDS SMD
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5511-ND | 863-511JBA100M000BAG-ND | 511JBA100M000BAG |
| Product Name | Oscillators | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 25 ppm | 25 ppm | 50 ppm |