Skyworks Solutions, Inc. Programmable Oscillators 511FAA-ABAG

Description
XTAL OSC PROG XO LVDS 2.5V 50PPM
Description
XTAL OSC PROG XO LVDS 2.5V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511FAA-ABAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511FAA-ABAG
Programmable Oscillators 511FAA-ABAG
XTAL OSC PROG XO LVDS 2.5V 50PPM

XTAL OSC PROG XO LVDS 2.5V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511FAA-ABAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA200M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details