The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
50MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 511DCA50M0000CAG | 863-511DCA50M0000CAG-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 50 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | HCSL | HCSL |