Win Source Part Number: 1339596-511DBA100M00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si511
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 200
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 44mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511DBA
Current - Supply (Disable) (Max): 18mA
XTAL OSC XO 100.0000MHZ HCSL SMD
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1339596-511DBA100M000BAG | 863-511DBA100M000BAG-ND | 511DBA100M000BAG |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator Crystal |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency | 100 MHz | 100 MHz | |
| Frequency Stability | 25 ppm | 25 ppm | 50 ppm |