The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 100.0000MHZ HCSL SMD
Win Source Part Number: 1338069-511DBA100M00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si511
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 200
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 44mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511DBA
Current - Supply (Disable) (Max): 18mA
| Richardson RFPD | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 511DBA100M000AAG | 511DBA100M000AAG-ND | 863-511DBA100M000AAG-ND | 1338069-511DBA100M000AAG |
| Product Name | Oscillator Crystal | Oscillators | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Frequency | 100 MHz | 100 MHz | ||
| Frequency Stability | 50 ppm | 25 ppm | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | HCSL | HCSL | HCSL |