The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 148.5000MHZ LVDS SMD
XTAL OSC XO 148.5000MHZ LVDS SMD
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 511BCA148M500BAGR | 863-511BCA148M500BAGR-ND | 511BCA148M500BAGR |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 148 MHz | 148 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS; LVDS |