Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 856361-511BCA135M000
Series: Si511
Features: 135 MHz Oscillator
Package: Reel - TR
Family Name: SI511
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
XTAL OSC XO 135.0000MHZ LVDS SMD
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 856361-511BCA135M000BAGR | 863-511BCA135M000BAGR-ND | 511BCA135M000BAGR |
| Product Name | Oscillators - 511BCA135M000BAGR | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | ||
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |