The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 169.6970MHZ LVDS SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 511BBA169M697AAG | 863-511BBA169M697AAG-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 170 MHz | |
| Frequency Stability | 50 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS |