156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 156.2500MHZ LVDS SMD
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
| DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5627-2-ND | 863-511BBA156M250BAGR-ND | 511BBA156M250BAGR |
| Product Name | Oscillators | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 25 ppm | 25 ppm | 50 ppm |