The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 156.2500MHZ LVDS SMD
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 511BBA156M250BAG | 336-2653-ND | 863-511BBA156M250BAG-ND |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 156 MHz | ||
| Frequency Stability | 50 ppm | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS |