The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 74.175824MHZ LVDS
XTAL OSC XO 74.175824MHZ LVDS
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 511BBA000149BAG | 863-511BBA000149BAG-ND | 511BBA000149BAG |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 74.18 MHz | 74.18 MHz | |
| Frequency Stability | 50 ppm | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS; LVDS |