Skyworks Solutions, Inc. Oscillator Crystal 511BAA30M2500BAG

Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote
Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337301-511BAA30M2500BAG is a crystal oscillator (XO) from the Si511 series, designed for surface mount applications. It operates at a frequency of 30.25 MHz with a frequency stability of ±50 ppm. The device supports a supply voltage of 3.3V and has a maximum supply current of 23mA, with a lower current draw of 18mA when disabled. It features an LVDS output and is suitable for operating temperatures ranging from -40°C to 85°C. The oscillator is packaged in a compact 5.00mm x 3.20mm size, making it suitable for space-constrained designs. This product is RoHS compliant and is intended for various applications including telecommunications and clock generation for FPGAs and ASICs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337301-511BAA30M2500BAG is a crystal oscillator (XO) from the Si511 series, designed for surface mount applications. It operates at a frequency of 30.25 MHz with a frequency stability of ±50 ppm. The device supports a supply voltage of 3.3V and has a maximum supply current of 23mA, with a lower current draw of 18mA when disabled. It features an LVDS output and is suitable for operating temperatures ranging from -40°C to 85°C. The oscillator is packaged in a compact 5.00mm x 3.20mm size, making it suitable for space-constrained designs. This product is RoHS compliant and is intended for various applications including telecommunications and clock generation for FPGAs and ASICs.

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 511BAA30M2500BAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
511BAA30M2500BAG
Oscillator Crystal 511BAA30M2500BAG
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1337301-511BAA30M2500BAG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337301-511BAA30M2500BAG
Crystals, Oscillators, Resonators - Oscillators 1337301-511BAA30M2500BAG
Win Source Part Number: 1337301-511BAA30M250 0BAG Category: Crystals, Oscillators, Resonators - Oscillators Series: Si511 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.050" (1.28mm) Standard Package: 200 Frequency: 30.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 511BAA Current - Supply (Disable) (Max): 18mA

Win Source Part Number: 1337301-511BAA30M2500BAG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si511
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.050" (1.28mm)
Standard Package: 200
Frequency: 30.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 23mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511BAA
Current - Supply (Disable) (Max): 18mA

Buy Now Datasheet
Oscillators - 863-511BAA30M2500BAG-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.2500MHZ LVDS SMD

XTAL OSC XO 30.2500MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number 511BAA30M2500BAG 1337301-511BAA30M2500BAG 863-511BAA30M2500BAG-ND
Product Name Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators
Frequency 30.25 MHz 30.25 MHz
Frequency Stability 100 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA212M500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers