The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 25.0000MHZ LVPECL
XTAL OSC XO 25.0000MHZ LVPECL
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 511ABA25M0000BAGR | 863-511ABA25M0000BAGR-ND | 511ABA25M0000BAGR |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 25 MHz | 25 MHz | |
| Frequency Stability | 50 ppm | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL | LVPECL; LVPECL |