Skyworks Solutions, Inc. Programmable Oscillators 510SBA-AAAG

Description
XTAL OSC PROG XO CMOS 1.8V 25PPM
Description
XTAL OSC PROG XO CMOS 1.8V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510SBA-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510SBA-AAAG
Programmable Oscillators 510SBA-AAAG
XTAL OSC PROG XO CMOS 1.8V 25PPM

XTAL OSC PROG XO CMOS 1.8V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510SBA-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510BAA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers