Skyworks Solutions, Inc. Programmable Oscillators 510MCA-CAAG

Description
XTAL OSC PROG XO CMOS 3.3V 20PPM
Description
XTAL OSC PROG XO CMOS 3.3V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510MCA-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510MCA-CAAG
Programmable Oscillators 510MCA-CAAG
XTAL OSC PROG XO CMOS 3.3V 20PPM

XTAL OSC PROG XO CMOS 3.3V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510MCA-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DCAA108M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details