The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 66.6600MHZ CMOS SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 510KBA66M6600AAG | 863-510KBA66M6600AAG-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 66.66 MHz | |
| Frequency Stability | 50 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | CMOS | CMOS |