Skyworks Solutions, Inc. Programmable Oscillators 510KAB-ABAG

Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510KAB-ABAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510KAB-ABAG
Programmable Oscillators 510KAB-ABAG
XTAL OSC PROG XO CMOS 1.8V 50PPM

XTAL OSC PROG XO CMOS 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510KAB-ABAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510AAAM201600AAGR - Richardson RFPD
Specs
Frequency 0.2016 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details