The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 135.0000MHZ LVDS SMD
XTAL OSC XO 135.0000MHZ LVDS SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 510JCA135M000BAG | 863-510JCA135M000BAG-ND | 510JCA135M000BAG |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 135 MHz | 135 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS; LVDS |