Skyworks Solutions, Inc. Programmable Oscillators 510HCB-AAAG

Description
XTAL OSC PROG XO HCSL 2.5V 20PPM
Description
XTAL OSC PROG XO HCSL 2.5V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510HCB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510HCB-AAAG
Programmable Oscillators 510HCB-AAAG
XTAL OSC PROG XO HCSL 2.5V 20PPM

XTAL OSC PROG XO HCSL 2.5V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510HCB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Oscillators - 510ACB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details