Skyworks Solutions, Inc. Programmable Oscillators 510GBA-CBAG

Description
XTAL OSC PROG XO CMOS 2.5V 25PPM
Description
XTAL OSC PROG XO CMOS 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510GBA-CBAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510GBA-CBAG
Programmable Oscillators 510GBA-CBAG
XTAL OSC PROG XO CMOS 2.5V 25PPM

XTAL OSC PROG XO CMOS 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510GBA-CBAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960505 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers