Skyworks Solutions, Inc. Programmable Oscillators 510DBA-BAAG

Description
XTAL OSC PROG XO HCSL 3.3V 25PPM
Description
XTAL OSC PROG XO HCSL 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510DBA-BAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510DBA-BAAG
Programmable Oscillators 510DBA-BAAG
XTAL OSC PROG XO HCSL 3.3V 25PPM

XTAL OSC PROG XO HCSL 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510DBA-BAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150412P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers