Skyworks Solutions, Inc. Oscillator Crystal 510CCA1M28640AAG

Description
The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet
Description
The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 510CCA1M28640AAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
510CCA1M28640AAG
Oscillator Crystal 510CCA1M28640AAG
The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Oscillators - 863-510CCA1M28640AAG-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 1.2864MHZ CMOS SMD

XTAL OSC XO 1.2864MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 510CCA1M28640AAG 863-510CCA1M28640AAG-ND
Product Name Oscillator Crystal Oscillators
Frequency 1.29 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 511DBA100M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details