XTAL OSC XO 16.0000MHZ CMOS SMD
The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Win Source Part Number: 1220868-510CBA16M000
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si510
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.050" (1.28mm)
Standard Package: 200
Mounting: SMD (SMT)
Frequency: 16 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 26mA
Current - Supply (Disable) (Max): 18mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 510CBA
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 863-510CBA16M0000BAG-ND | 510CBA16M0000BAG | 1220868-510CBA16M0000BAG |
| Product Name | Oscillators | Oscillator Crystal | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | |
| Frequency Stability | 25 ppm | 50 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |