The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 510CAA20M0000CAGR | 863-510CAA20M0000CAGRTR-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 20 MHz | |
| Frequency Stability | 100 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | CMOS | CMOS |