Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 500SAAA80M0000ACFR

Description
Win Source Part Number: 1337849-500SAAA80M00 00ACFR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 500SAA Product Status: Obsolete Current - Supply (Disable) (Max): 10.7mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337849-500SAAA80M00 00ACFR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 500SAA Product Status: Obsolete Current - Supply (Disable) (Max): 10.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337849-500SAAA80M0000ACFR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337849-500SAAA80M0000ACFR
Crystals, Oscillators, Resonators - Oscillators 1337849-500SAAA80M0000ACFR
Win Source Part Number: 1337849-500SAAA80M00 00ACFR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 80 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 500SAA Product Status: Obsolete Current - Supply (Disable) (Max): 10.7mA

Win Source Part Number: 1337849-500SAAA80M0000ACFR
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si500S
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 80 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 24mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 500SAA
Product Status: Obsolete
Current - Supply (Disable) (Max): 10.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1337849-500SAAA80M0000ACFR
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VOLTAGE CONT OSC / RoHS - POS-400+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510AAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details