Skyworks Solutions, Inc. RF Evaluation and Development Kits, Boards - 13522-644-EVB 13522-644-EVB

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794472-13522-644-EVB Type: Switch, SPDT For Use With/Related Products: SKY13522-644LF Frequency: 700MHz ~ 3GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794472-13522-644-EVB Type: Switch, SPDT For Use With/Related Products: SKY13522-644LF Frequency: 700MHz ~ 3GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 13522-644-EVB - 794472-13522-644-EVB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 13522-644-EVB
794472-13522-644-EVB
RF Evaluation and Development Kits, Boards - 13522-644-EVB 794472-13522-644-EVB
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794472-13522-644-EVB Type: Switch, SPDT For Use With/Related Products: SKY13522-644LF Frequency: 700MHz ~ 3GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794472-13522-644-EVB
Type: Switch, SPDT
For Use With/Related Products: SKY13522-644LF
Frequency: 700MHz ~ 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 794472-13522-644-EVB
Product Name RF Evaluation and Development Kits, Boards - 13522-644-EVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-5,WW107,50 OHM / RoHS - TB-408-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 2018096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details