Skyworks Solutions, Inc. RF Evaluation and Development Kits, Boards - 13322-375-EVB 13322-375-EVB

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096711-13322-375-EV B Type: Switch For Use With/Related Products: SKY13322-375LF Frequency: 100MHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096711-13322-375-EV B Type: Switch For Use With/Related Products: SKY13322-375LF Frequency: 100MHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 13322-375-EVB - 1096711-13322-375-EVB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 13322-375-EVB
1096711-13322-375-EVB
RF Evaluation and Development Kits, Boards - 13322-375-EVB 1096711-13322-375-EVB
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096711-13322-375-EV B Type: Switch For Use With/Related Products: SKY13322-375LF Frequency: 100MHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096711-13322-375-EVB
Type: Switch
For Use With/Related Products: SKY13322-375LF
Frequency: 100MHz to 6GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1096711-13322-375-EVB
Product Name RF Evaluation and Development Kits, Boards - 13322-375-EVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TUF,NNN150,Z,50 OHM - TB-201 - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details