WIFI 6E/7 OMNI SMA-M HINGED ANT
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5464-TAMP159-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN |
| Primary Frequency Range | 2400.0 to 7000.0 MHz |
| Gain | 2.2 to 4.6 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)