SkyMirr RF Antennas TAMP114

Description
4G/5G 125.5MM SMA-M HINGED ANT
Request a Quote Datasheet
Description
4G/5G 125.5MM SMA-M HINGED ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-TAMP114-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-TAMP114-ND
RF Antennas 5464-TAMP114-ND
4G/5G 125.5MM SMA-M HINGED ANT

4G/5G 125.5MM SMA-M HINGED ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-TAMP114-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2600.0 MHz
Gain 3.87 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details