SkyMirr RF Antennas TAEP169

Description
BLE/WIFI 3.2MM SMD LOOP ANT
Request a Quote Datasheet
Description
BLE/WIFI 3.2MM SMD LOOP ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-TAEP169CT-ND - DigiKey
Thief River Falls, MN, United States
BLE/WIFI 3.2MM SMD LOOP ANT

BLE/WIFI 3.2MM SMD LOOP ANT

Buy Now Datasheet
RF Antennas - 5464-TAEP169DKR-ND - DigiKey
Thief River Falls, MN, United States
BLE/WIFI 3.2MM SMD LOOP ANT

BLE/WIFI 3.2MM SMD LOOP ANT

Buy Now Datasheet
RF Antennas - 5464-TAEP169TR-ND - DigiKey
Thief River Falls, MN, United States
BLE/WIFI 3.2MM SMD LOOP ANT

BLE/WIFI 3.2MM SMD LOOP ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-TAEP169CT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers