SkyMirr RF Antennas TAEP121

Description
WI-FI 6 INTERNAL OMNI ANTENNA
Request a Quote Datasheet
Description
WI-FI 6 INTERNAL OMNI ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-TAEP121-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-TAEP121-ND
RF Antennas 5464-TAEP121-ND
WI-FI 6 INTERNAL OMNI ANTENNA

WI-FI 6 INTERNAL OMNI ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-TAEP121-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 1.67 to 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers