SkyMirr RF Antennas CGMA174

Description
GPS/GNSS MAG MOUNT SMA-M ANT
Request a Quote Datasheet
Description
GPS/GNSS MAG MOUNT SMA-M ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-CGMA174-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-CGMA174-ND
RF Antennas 5464-CGMA174-ND
GPS/GNSS MAG MOUNT SMA-M ANT

GPS/GNSS MAG MOUNT SMA-M ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-CGMA174-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1560.0 to 1602.0 MHz
Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details